☰
844003BGI-01LF
844003BGI-01LF
Obsolete
Description:  IC FREQ SYNTH 24TSSOP
Manufacturer:  Renesas Electronics
History Price: $16.67000
In Stock: 43360
844003BGI-01LF vs 844S012AKI-01LF
Series
FemtoClock
-
Packaging
Tube
Tray
Status
Obsolete
Obsolete
Type
Frequency Synthesizer
Clock/Frequency Synthesizer, Fanout Distribution
PLL
Yes with Bypass
-
Input
LVCMOS, LVTTL, Crystal
-
Output
LVDS
-
Number of Circuits
1
-
Ratio - Input:Output
2:3
-
Differential - Input:Output
No/Yes
-
Frequency - Max
680MHz
-
Divider/Multiplier
Yes/No
-
Voltage - Supply
3.135V ~ 3.465V
-
Operating Temperature
-40 ℃ ~ 85 ℃
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-TSSOP (0.173", 4.40mm Width) Exposed Pad
56-VFQFN Exposed Pad
Supplier Device Package
24-TSSOP-EP
56-VFQFPN (8x8)