☰
844008AYI-01LF
844008AYI-01LF
Obsolete
Description:  IC CLK/FREQ SYNTH 32PTQFP
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 33280
844008AYI-01LF vs 844002AG-01LF
Series
FemtoClock
FemtoClock
Packaging
Tray
Tube
Status
Obsolete
Obsolete
Type
Clock/Frequency Synthesizer, Fanout Distribution
Frequency Synthesizer
PLL
Yes with Bypass
Yes with Bypass
Input
Crystal
Clock, Crystal
Output
LVDS
LVDS
Number of Circuits
1
1
Ratio - Input:Output
1:8
2:2
Differential - Input:Output
No/Yes
No/Yes
Frequency - Max
156.25MHz
170MHz
Divider/Multiplier
Yes/No
Yes/No
Voltage - Supply
3.135V ~ 3.465V
2.375V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-TQFP Exposed Pad
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
32-PTQFP-EP (7x7)
20-TSSOP