Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
/ Renesas Electronics 844008AYI-01LF
844008AYI-01LF
Obsolete
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description:
IC CLK/FREQ SYNTH 32PTQFP
Manufacturer:
Renesas Electronics
Datasheet:
844008AYI-01LF Datasheet
History Price: Obsolete
In Stock: 33280
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
844008AYI-01LF vs 844004BGI-01LF
Part No
844008AYI-01LF
844004BGI-01LF
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Renesas Electronics
Renesas Electronics
Series
FemtoClock
FemtoClock
Packaging
Tray
Bulk
Status
Obsolete
Obsolete
Type
Clock/Frequency Synthesizer, Fanout Distribution
Frequency Synthesizer
PLL
Yes with Bypass
Yes with Bypass
Input
Crystal
LVCMOS, LVTTL, Crystal
Output
LVDS
LVDS
Number of Circuits
1
1
Ratio - Input:Output
1:8
2:4
Differential - Input:Output
No/Yes
No/Yes
Frequency - Max
156.25MHz
156.5MHz
Divider/Multiplier
Yes/No
Yes/No
Voltage - Supply
3.135V ~ 3.465V
2.375V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-TQFP Exposed Pad
24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
32-PTQFP-EP (7x7)
24-TSSOP