☰
85211AMI-01LF
85211AMI-01LF
Obsolete
Description:  IC CLK BUFFER 1:2 700MHZ 8SOIC
Manufacturer:  Renesas Electronics
History Price: $36.08000
In Stock: 23840
85211AMI-01LF vs 8523CGILFT
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Fanout Buffer (Distribution)
-
Number of Circuits
1
-
Ratio - Input:Output
1:2
-
Differential - Input:Output
Yes/Yes
-
Input
HCSL, LVDS, LVHSTL, LVPECL, SSTL
-
Output
HSTL
-
Frequency - Max
700 MHz
-
Voltage - Supply
3.135V ~ 3.465V
-
Operating Temperature
-40 ℃ ~ 85 ℃
-
Mounting Type
Surface Mount
-
Package / Case
8-SOIC (0.154", 3.90mm Width)
-
Supplier Device Package
8-SOIC
-