☰
8523CGILF
8523CGILF
Obsolete
Description:  IC CLOCK MANANGEMENT
Manufacturer:  Renesas Electronics
Datasheet:   8523CGILF Datasheet
History Price: Obsolete
In Stock: 38080
8523CGILF vs 85211AMI-01LF
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Type
-
Fanout Buffer (Distribution)
Number of Circuits
-
1
Ratio - Input:Output
-
1:2
Differential - Input:Output
-
Yes/Yes
Input
-
HCSL, LVDS, LVHSTL, LVPECL, SSTL
Output
-
HSTL
Frequency - Max
-
700 MHz
Voltage - Supply
-
3.135V ~ 3.465V
Operating Temperature
-
-40 ℃ ~ 85 ℃
Mounting Type
-
Surface Mount
Package / Case
-
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
-
8-SOIC