Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Buffers, Drivers
/ Renesas Electronics 8523CGILFT
8523CGILFT
Obsolete
Clock/Timing - Clock Buffers, Drivers
Description:
IC CLOCK MANANGEMENT
Manufacturer:
Renesas Electronics
Datasheet:
8523CGILFT Datasheet
History Price: Obsolete
In Stock: 31200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
8523CGILFT vs 85211AMI-01LF
Part No
8523CGILFT
85211AMI-01LF
Category
Clock/Timing - Clock Buffers, Drivers
Clock/Timing - Clock Buffers, Drivers
Manufacturer
Renesas Electronics
Renesas Electronics
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Type
-
Fanout Buffer (Distribution)
Number of Circuits
-
1
Ratio - Input:Output
-
1:2
Differential - Input:Output
-
Yes/Yes
Input
-
HCSL, LVDS, LVHSTL, LVPECL, SSTL
Output
-
HSTL
Frequency - Max
-
700 MHz
Voltage - Supply
-
3.135V ~ 3.465V
Operating Temperature
-
-40 ℃ ~ 85 ℃
Mounting Type
-
Surface Mount
Package / Case
-
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
-
8-SOIC