Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Buffers, Drivers
/ Renesas Electronics 8524AYLF
8524AYLF
Obsolete
Clock/Timing - Clock Buffers, Drivers
Description:
IC CLK BUFFER 2:22 500MHZ 64TQFP
Manufacturer:
Renesas Electronics
Datasheet:
8524AYLF Datasheet
History Price: $23.99000
In Stock: 10560
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
8524AYLF vs 85211AMI-01LF
Part No
8524AYLF
85211AMI-01LF
Category
Clock/Timing - Clock Buffers, Drivers
Clock/Timing - Clock Buffers, Drivers
Manufacturer
Renesas Electronics
Renesas Electronics
Series
-
-
Packaging
Bulk
Tube
Status
Obsolete
Obsolete
Type
Fanout Buffer (Distribution), Multiplexer
Fanout Buffer (Distribution)
Number of Circuits
1
1
Ratio - Input:Output
2:22
1:2
Differential - Input:Output
Yes/Yes
Yes/Yes
Input
CML, HCSL, HSTL, LVDS, LVHSTL, LVPECL, SSTL
HCSL, LVDS, LVHSTL, LVPECL, SSTL
Output
HSTL
HSTL
Frequency - Max
500 MHz
700 MHz
Voltage - Supply
3.135V ~ 3.465V
3.135V ~ 3.465V
Operating Temperature
0 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-TQFP Exposed Pad
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
64-TQFP-EP (10x10)
8-SOIC