☰
85304AG-01LF
85304AG-01LF
Obsolete
Description:  IC CLK BUFFER 2:5 650MHZ 20TSSOP
Manufacturer:  Renesas Electronics
History Price: $6.55000
In Stock: 19440
85304AG-01LF vs 8530DY-01LF
Series
-
-
Packaging
Tube
Tray
Status
Obsolete
Obsolete
Type
Fanout Buffer (Distribution), Multiplexer
Fanout Buffer (Distribution)
Number of Circuits
1
1
Ratio - Input:Output
2:5
1:16
Differential - Input:Output
Yes/Yes
Yes/Yes
Input
HCSL, LVDS, LVHSTL, LVPECL, SSTL
HCSL, LVDS, LVHSTL, LVPECL, SSTL
Output
LVPECL
LVPECL
Frequency - Max
650 MHz
500 MHz
Voltage - Supply
3.135V ~ 3.465V
3.135V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width)
48-TQFP Exposed Pad
Supplier Device Package
20-TSSOP
48-PTQFP (7x7)