Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Buffers, Drivers
/ Renesas Electronics 85304AG-01LF
85304AG-01LF
Obsolete
Clock/Timing - Clock Buffers, Drivers
Description:
IC CLK BUFFER 2:5 650MHZ 20TSSOP
Manufacturer:
Renesas Electronics
Datasheet:
85304AG-01LF Datasheet
History Price: $6.55000
In Stock: 5520
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
85304AG-01LF vs 85310AYI-01LF
Part No
85304AG-01LF
85310AYI-01LF
Category
Clock/Timing - Clock Buffers, Drivers
Clock/Timing - Clock Buffers, Drivers
Manufacturer
Renesas Electronics
Renesas Electronics
Series
-
-
Packaging
Tube
Tray
Status
Obsolete
Obsolete
Type
Fanout Buffer (Distribution), Multiplexer
Fanout Buffer (Distribution), Multiplexer
Number of Circuits
1
1
Ratio - Input:Output
2:5
2:10
Differential - Input:Output
Yes/Yes
Yes/Yes
Input
HCSL, LVDS, LVHSTL, LVPECL, SSTL
HCSL, LVDS, LVHSTL, LVPECL, SSTL
Output
LVPECL
ECL, LVPECL
Frequency - Max
650 MHz
700 MHz
Voltage - Supply
3.135V ~ 3.465V
2.375V ~ 3.8V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width)
32-LQFP
Supplier Device Package
20-TSSOP
32-TQFP (7x7)