☰
85304AG-01LF
85304AG-01LF
Obsolete
Description:  IC CLK BUFFER 2:5 650MHZ 20TSSOP
Manufacturer:  Renesas Electronics
History Price: $6.55000
In Stock: 19440
85304AG-01LF vs 8535AGI-01LF
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Type
Fanout Buffer (Distribution), Multiplexer
Fanout Buffer (Distribution), Multiplexer
Number of Circuits
1
1
Ratio - Input:Output
2:5
2:4
Differential - Input:Output
Yes/Yes
No/Yes
Input
HCSL, LVDS, LVHSTL, LVPECL, SSTL
LVCMOS, LVTTL
Output
LVPECL
LVPECL
Frequency - Max
650 MHz
266 MHz
Voltage - Supply
3.135V ~ 3.465V
3.135V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width)
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-TSSOP
20-TSSOP