☰
8530DY-01LF
8530DY-01LF
Obsolete
Description:  IC CLK BUF 1:16 500MHZ 48PTQFP
Manufacturer:  Renesas Electronics
Datasheet:   8530DY-01LF Datasheet
History Price: Obsolete
In Stock: 1760
8530DY-01LF vs 85314BGI-01LF
Series
-
-
Packaging
Tray
Tube
Status
Obsolete
Active
Type
Fanout Buffer (Distribution)
Fanout Buffer (Distribution), Multiplexer
Number of Circuits
1
1
Ratio - Input:Output
1:16
2:5
Differential - Input:Output
Yes/Yes
Yes/Yes
Input
HCSL, LVDS, LVHSTL, LVPECL, SSTL
HCSL, LVCMOS, LVDS, LVHSTL, LVPECL, LVTTL, SSTL
Output
LVPECL
LVPECL
Frequency - Max
500 MHz
700 MHz
Voltage - Supply
3.135V ~ 3.465V
2.375V ~ 3.8V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-TQFP Exposed Pad
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
48-PTQFP (7x7)
20-TSSOP