☰
8530DYI-01LF
8530DYI-01LF
Obsolete
Description:  IC CLK BUF 1:16 500MHZ 48PTQFP
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 480
8530DYI-01LF vs 85310AYI-01LF
Series
-
-
Packaging
Bulk or Tray
Tray
Status
Obsolete
Obsolete
Type
Fanout Buffer (Distribution)
Fanout Buffer (Distribution), Multiplexer
Number of Circuits
1
1
Ratio - Input:Output
1:16
2:10
Differential - Input:Output
Yes/Yes
Yes/Yes
Input
HCSL, LVDS, LVHSTL, LVPECL, SSTL
HCSL, LVDS, LVHSTL, LVPECL, SSTL
Output
LVPECL
ECL, LVPECL
Frequency - Max
500 MHz
700 MHz
Voltage - Supply
3.135V ~ 3.465V
2.375V ~ 3.8V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-TQFP Exposed Pad
32-LQFP
Supplier Device Package
48-PTQFP (7x7)
32-TQFP (7x7)