☰
8530DYI-01LF
8530DYI-01LF
Obsolete
Description:  IC CLK BUF 1:16 500MHZ 48PTQFP
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 12560
8530DYI-01LF vs 8535AGI-01LF
Series
-
-
Packaging
Bulk or Tray
Tube
Status
Obsolete
Active
Type
Fanout Buffer (Distribution)
Fanout Buffer (Distribution), Multiplexer
Number of Circuits
1
1
Ratio - Input:Output
1:16
2:4
Differential - Input:Output
Yes/Yes
No/Yes
Input
HCSL, LVDS, LVHSTL, LVPECL, SSTL
LVCMOS, LVTTL
Output
LVPECL
LVPECL
Frequency - Max
500 MHz
266 MHz
Voltage - Supply
3.135V ~ 3.465V
3.135V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-TQFP Exposed Pad
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
48-PTQFP (7x7)
20-TSSOP