☰
8530DYLF
8530DYLF
Obsolete
Description:  IC CLK BUFFER 1:16 500MHZ 48TQFP
Manufacturer:  Renesas Electronics
Datasheet:   8530DYLF Datasheet
History Price: Obsolete
In Stock: 12160
8530DYLF vs 85304AGI-01LF
Series
-
-
Packaging
Tray
Tube
Status
Obsolete
Obsolete
Type
Fanout Buffer (Distribution)
Fanout Buffer (Distribution), Multiplexer
Number of Circuits
1
1
Ratio - Input:Output
1:16
2:5
Differential - Input:Output
Yes/Yes
Yes/Yes
Input
HCSL, LVDS, LVHSTL, LVPECL, SSTL
HCSL, LVDS, LVHSTL, LVPECL
Output
LVPECL
LVPECL
Frequency - Max
500 MHz
650 MHz
Voltage - Supply
2.375V ~ 3.465V
3.135V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-LQFP
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
48-TQFP (7x7)
20-TSSOP-EP