Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Buffers, Drivers
/ Renesas Electronics 8530DYLF
8530DYLF
Obsolete
Clock/Timing - Clock Buffers, Drivers
Description:
IC CLK BUFFER 1:16 500MHZ 48TQFP
Manufacturer:
Renesas Electronics
Datasheet:
8530DYLF Datasheet
History Price: Obsolete
In Stock: 12160
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
8530DYLF vs 8533AG-01LF
Part No
8530DYLF
8533AG-01LF
Category
Clock/Timing - Clock Buffers, Drivers
Clock/Timing - Clock Buffers, Drivers
Manufacturer
Renesas Electronics
Renesas Electronics
Series
-
-
Packaging
Tray
Tube
Status
Obsolete
Active
Type
Fanout Buffer (Distribution)
Fanout Buffer (Distribution), Multiplexer
Number of Circuits
1
1
Ratio - Input:Output
1:16
2:4
Differential - Input:Output
Yes/Yes
Yes/Yes
Input
HCSL, LVDS, LVHSTL, LVPECL, SSTL
CML, HCSL, LVDS, LVHSTL, LVPECL, SSTL
Output
LVPECL
LVPECL
Frequency - Max
500 MHz
650 MHz
Voltage - Supply
2.375V ~ 3.465V
3.135V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-LQFP
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
48-TQFP (7x7)
20-TSSOP