☰
8530FYE-01LF
8530FYE-01LF
Obsolete
Description:  IC FANOUT BUFFER TQFP
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 43380
8530FYE-01LF vs 853016AMLFT
Series
-
-
Packaging
Tray
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
-
Fanout Buffer (Distribution)
Number of Circuits
-
1
Ratio - Input:Output
-
1:2
Differential - Input:Output
-
Yes/Yes
Input
-
CML, LVDS, LVPECL, SSTL
Output
-
ECL, LVPECL
Frequency - Max
-
3 GHz
Voltage - Supply
-
3V ~ 5.5V
Operating Temperature
-
-40 ℃ ~ 85 ℃
Mounting Type
-
Surface Mount
Package / Case
-
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
-
8-SOIC