☰
8530FYE-01LF
8530FYE-01LF
Obsolete
Description:  IC FANOUT BUFFER TQFP
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 2320
8530FYE-01LF vs 85311AMI
Series
-
-
Packaging
Tray
Tube
Status
Obsolete
Obsolete
Type
-
Fanout Buffer (Distribution)
Number of Circuits
-
1
Ratio - Input:Output
-
1:2
Differential - Input:Output
-
Yes/Yes
Input
-
HCSL, LVDS, LVHSTL, LVPECL, SSTL
Output
-
ECL, LVPECL
Frequency - Max
-
1 GHz
Voltage - Supply
-
2.375V ~ 3.465V
Operating Temperature
-
-40 ℃ ~ 85 ℃
Mounting Type
-
Surface Mount
Package / Case
-
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
-
8-SOIC