☰
8530FYE-01LF
8530FYE-01LF
Obsolete
Description:  IC FANOUT BUFFER TQFP
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 2320
8530FYE-01LF vs 85356AMILF
Series
-
-
Packaging
Tray
Tube
Status
Obsolete
Obsolete
Type
-
Multiplexer
Number of Circuits
-
2
Ratio - Input:Output
-
2:1
Differential - Input:Output
-
Yes/Yes
Input
-
HCSL, LVDS, LVHSTL, LVPECL, SSTL
Output
-
LVPECL
Frequency - Max
-
900 MHz
Voltage - Supply
-
3V ~ 3.6V
Operating Temperature
-
-40 ℃ ~ 85 ℃
Mounting Type
-
Surface Mount
Package / Case
-
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
-
20-SOIC