☰
85314BMI-01LF
85314BMI-01LF
Active
Description:  IC CLK BUFFER 2:5 700MHZ 20SOIC
Manufacturer:  Renesas Electronics
History Price: $11.55000
In Stock: 13400
85314BMI-01LF vs 85314BGI-01LF
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Type
Fanout Buffer (Distribution), Multiplexer
Fanout Buffer (Distribution), Multiplexer
Number of Circuits
1
1
Ratio - Input:Output
2:5
2:5
Differential - Input:Output
Yes/Yes
Yes/Yes
Input
HCSL, LVCMOS, LVDS, LVHSTL, LVPECL, LVTTL, SSTL
HCSL, LVCMOS, LVDS, LVHSTL, LVPECL, LVTTL, SSTL
Output
LVPECL
LVPECL
Frequency - Max
700 MHz
700 MHz
Voltage - Supply
2.375V ~ 3.8V
2.375V ~ 3.8V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-SOIC
20-TSSOP