Packaging
Tube
Tape & Reel (TR)
Type
Fanout Buffer (Distribution), Multiplexer
Fanout Buffer (Distribution)
Ratio - Input:Output
2:4
1:2
Differential - Input:Output
Yes/Yes
Yes/Yes
Input
CML, HCSL, LVDS, LVHSTL, LVPECL, SSTL
CML, LVDS, LVPECL, SSTL
Output
LVPECL
ECL, LVPECL
Frequency - Max
650 MHz
3 GHz
Voltage - Supply
3.135V ~ 3.465V
3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
20-TSSOP
8-SOIC