Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Buffers, Drivers
/ Renesas Electronics 8533AGI-01LF
8533AGI-01LF
Active
Clock/Timing - Clock Buffers, Drivers
Description:
IC CLK BUFFER 2:4 650MHZ 20TSSOP
Manufacturer:
Renesas Electronics
Datasheet:
8533AGI-01LF Datasheet
History Price: $15.67000
In Stock: 5160
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
8533AGI-01LF vs 85356AMILF
Part No
8533AGI-01LF
85356AMILF
Category
Clock/Timing - Clock Buffers, Drivers
Clock/Timing - Clock Buffers, Drivers
Manufacturer
Renesas Electronics
Renesas Electronics
Series
-
-
Packaging
Tube
Tube
Status
Active
Obsolete
Type
Fanout Buffer (Distribution), Multiplexer
Multiplexer
Number of Circuits
1
2
Ratio - Input:Output
2:4
2:1
Differential - Input:Output
Yes/Yes
Yes/Yes
Input
CML, HCSL, LVDS, LVHSTL, LVPECL, SSTL
HCSL, LVDS, LVHSTL, LVPECL, SSTL
Output
LVPECL
LVPECL
Frequency - Max
650 MHz
900 MHz
Voltage - Supply
3.135V ~ 3.465V
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width)
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-TSSOP
20-SOIC