☰
85357AGI-01LF
85357AGI-01LF
Obsolete
Description:  IC CLK MULTIPLX 4:1/2:1 20TSSOP
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 41360
85357AGI-01LF vs 853S54AKI-01LF
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Type
Multiplexer
Multiplexer
Number of Circuits
1
2
Ratio - Input:Output
4:1, 2:1
3:3
Differential - Input:Output
Yes/Yes
Yes/Yes
Input
HCSL, LVDS, LVHSTL, LVPECL, SSTL
CML, LVDS, LVPECL
Output
LVPECL
LVPECL
Frequency - Max
750 MHz
2.5 GHz
Voltage - Supply
3.135V ~ 3.465V
2.375V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width)
16-VFQFN Exposed Pad
Supplier Device Package
20-TSSOP
16-VFQFPN (3x3)