☰
8535AG-01LF
8535AG-01LF
Active
Description:  IC CLK BUFFER 2:4 266MHZ 20TSSOP
Manufacturer:  Renesas Electronics
Datasheet:   8535AG-01LF Datasheet
History Price: $3.53455
In Stock: 27600
8535AG-01LF vs 853S54AKI-01LF
Series
-
-
Packaging
Tube
Tube
Status
Active
Obsolete
Type
Fanout Buffer (Distribution), Multiplexer
Multiplexer
Number of Circuits
1
2
Ratio - Input:Output
2:4
3:3
Differential - Input:Output
No/Yes
Yes/Yes
Input
LVCMOS, LVTTL
CML, LVDS, LVPECL
Output
LVPECL
LVPECL
Frequency - Max
266 MHz
2.5 GHz
Voltage - Supply
3.135V ~ 3.465V
2.375V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width)
16-VFQFN Exposed Pad
Supplier Device Package
20-TSSOP
16-VFQFPN (3x3)