Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Buffers, Drivers
/ Renesas Electronics 8535AGI-01LF
8535AGI-01LF
Active
Clock/Timing - Clock Buffers, Drivers
Description:
IC CLK BUFFER 2:4 266MHZ 20TSSOP
Manufacturer:
Renesas Electronics
Datasheet:
8535AGI-01LF Datasheet
History Price: $6.40000
In Stock: 36320
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
8535AGI-01LF vs 853S54AKI-01LF
Part No
8535AGI-01LF
853S54AKI-01LF
Category
Clock/Timing - Clock Buffers, Drivers
Clock/Timing - Clock Buffers, Drivers
Manufacturer
Renesas Electronics
Renesas Electronics
Series
-
-
Packaging
Tube
Tube
Status
Active
Obsolete
Type
Fanout Buffer (Distribution), Multiplexer
Multiplexer
Number of Circuits
1
2
Ratio - Input:Output
2:4
3:3
Differential - Input:Output
No/Yes
Yes/Yes
Input
LVCMOS, LVTTL
CML, LVDS, LVPECL
Output
LVPECL
LVPECL
Frequency - Max
266 MHz
2.5 GHz
Voltage - Supply
3.135V ~ 3.465V
2.375V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width)
16-VFQFN Exposed Pad
Supplier Device Package
20-TSSOP
16-VFQFPN (3x3)