☰
8535AK-01LF
8535AK-01LF
Obsolete
Description:  IC CLK BUF 2:4 266MHZ 20VFQFPN
Manufacturer:  Renesas Electronics
Datasheet:   8535AK-01LF Datasheet
History Price: Obsolete
In Stock: 31280
8535AK-01LF vs 85310AYI-01LF
Series
-
-
Packaging
Tube
Tray
Status
Obsolete
Obsolete
Type
Fanout Buffer (Distribution), Multiplexer
Fanout Buffer (Distribution), Multiplexer
Number of Circuits
1
1
Ratio - Input:Output
2:4
2:10
Differential - Input:Output
No/Yes
Yes/Yes
Input
LVCMOS, LVTTL
HCSL, LVDS, LVHSTL, LVPECL, SSTL
Output
LVPECL
ECL, LVPECL
Frequency - Max
266 MHz
700 MHz
Voltage - Supply
3.135V ~ 3.465V
2.375V ~ 3.8V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-VFQFN Exposed Pad
32-LQFP
Supplier Device Package
20-VFQFPN (4x4)
32-TQFP (7x7)