Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Buffers, Drivers
/ Renesas Electronics 8535AK-01LF
8535AK-01LF
Obsolete
Clock/Timing - Clock Buffers, Drivers
Description:
IC CLK BUF 2:4 266MHZ 20VFQFPN
Manufacturer:
Renesas Electronics
Datasheet:
8535AK-01LF Datasheet
History Price: Obsolete
In Stock: 10160
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
8535AK-01LF vs 85314BMI-01LF
Part No
8535AK-01LF
85314BMI-01LF
Category
Clock/Timing - Clock Buffers, Drivers
Clock/Timing - Clock Buffers, Drivers
Manufacturer
Renesas Electronics
Renesas Electronics
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Type
Fanout Buffer (Distribution), Multiplexer
Fanout Buffer (Distribution), Multiplexer
Number of Circuits
1
1
Ratio - Input:Output
2:4
2:5
Differential - Input:Output
No/Yes
Yes/Yes
Input
LVCMOS, LVTTL
HCSL, LVCMOS, LVDS, LVHSTL, LVPECL, LVTTL, SSTL
Output
LVPECL
LVPECL
Frequency - Max
266 MHz
700 MHz
Voltage - Supply
3.135V ~ 3.465V
2.375V ~ 3.8V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-VFQFN Exposed Pad
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-VFQFPN (4x4)
20-SOIC