☰
8536AG-01LF
8536AG-01LF
Obsolete
Description:  IC CLK BUFFER 3:6 700MHZ 24TSSOP
Manufacturer:  Renesas Electronics
Datasheet:   8536AG-01LF Datasheet
History Price: Obsolete
In Stock: 17520
8536AG-01LF vs 853016AMLFT
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Fanout Buffer (Distribution), Multiplexer
Fanout Buffer (Distribution)
Number of Circuits
1
1
Ratio - Input:Output
3:6
1:2
Differential - Input:Output
Yes/Yes
Yes/Yes
Input
HCSL, LVCMOS, LVDS, LVHSTL, LVPECL, LVTTL, SSTL, Crystal
CML, LVDS, LVPECL, SSTL
Output
LVPECL
ECL, LVPECL
Frequency - Max
700 MHz
3 GHz
Voltage - Supply
2.375V ~ 3.465V
3V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-TSSOP (0.173", 4.40mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
24-TSSOP
8-SOIC