Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Buffers, Drivers
/ Renesas Electronics 8536AG-01LF
8536AG-01LF
Obsolete
Clock/Timing - Clock Buffers, Drivers
Description:
IC CLK BUFFER 3:6 700MHZ 24TSSOP
Manufacturer:
Renesas Electronics
Datasheet:
8536AG-01LF Datasheet
History Price: Obsolete
In Stock: 17520
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
8536AG-01LF vs 853052AMLFT
Part No
8536AG-01LF
853052AMLFT
Category
Clock/Timing - Clock Buffers, Drivers
Clock/Timing - Clock Buffers, Drivers
Manufacturer
Renesas Electronics
Renesas Electronics
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Fanout Buffer (Distribution), Multiplexer
Multiplexer
Number of Circuits
1
1
Ratio - Input:Output
3:6
2:1
Differential - Input:Output
Yes/Yes
No/Yes
Input
HCSL, LVCMOS, LVDS, LVHSTL, LVPECL, LVTTL, SSTL, Crystal
LVCMOS, LVTTL
Output
LVPECL
LVPECL
Frequency - Max
700 MHz
-
Voltage - Supply
2.375V ~ 3.465V
2.375V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-TSSOP (0.173", 4.40mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
24-TSSOP
8-SOIC