☰
8536AG-01LF
8536AG-01LF
Obsolete
Description:  IC CLK BUFFER 3:6 700MHZ 24TSSOP
Manufacturer:  Renesas Electronics
Datasheet:   8536AG-01LF Datasheet
History Price: Obsolete
In Stock: 17520
8536AG-01LF vs 85310AYI-01LF
Series
-
-
Packaging
Tube
Tray
Status
Obsolete
Obsolete
Type
Fanout Buffer (Distribution), Multiplexer
Fanout Buffer (Distribution), Multiplexer
Number of Circuits
1
1
Ratio - Input:Output
3:6
2:10
Differential - Input:Output
Yes/Yes
Yes/Yes
Input
HCSL, LVCMOS, LVDS, LVHSTL, LVPECL, LVTTL, SSTL, Crystal
HCSL, LVDS, LVHSTL, LVPECL, SSTL
Output
LVPECL
ECL, LVPECL
Frequency - Max
700 MHz
700 MHz
Voltage - Supply
2.375V ~ 3.465V
2.375V ~ 3.8V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-TSSOP (0.173", 4.40mm Width)
32-LQFP
Supplier Device Package
24-TSSOP
32-TQFP (7x7)