☰
8536AG-01LF
8536AG-01LF
Obsolete
Description:  IC CLK BUFFER 3:6 700MHZ 24TSSOP
Manufacturer:  Renesas Electronics
Datasheet:   8536AG-01LF Datasheet
History Price: Obsolete
In Stock: 34720
8536AG-01LF vs 8535AG-01LF
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Type
Fanout Buffer (Distribution), Multiplexer
Fanout Buffer (Distribution), Multiplexer
Number of Circuits
1
1
Ratio - Input:Output
3:6
2:4
Differential - Input:Output
Yes/Yes
No/Yes
Input
HCSL, LVCMOS, LVDS, LVHSTL, LVPECL, LVTTL, SSTL, Crystal
LVCMOS, LVTTL
Output
LVPECL
LVPECL
Frequency - Max
700 MHz
266 MHz
Voltage - Supply
2.375V ~ 3.465V
3.135V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-TSSOP (0.173", 4.40mm Width)
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
24-TSSOP
20-TSSOP