Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Buffers, Drivers
/ Renesas Electronics 853S54AKI-01LF
853S54AKI-01LF
Obsolete
Clock/Timing - Clock Buffers, Drivers
Description:
IC CLK MULTIPLX 3:3 16VFQFPN
Manufacturer:
Renesas Electronics
Datasheet:
853S54AKI-01LF Datasheet
History Price: $17.51000
In Stock: 30400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
853S54AKI-01LF vs 8533AGI-01LF
Part No
853S54AKI-01LF
8533AGI-01LF
Category
Clock/Timing - Clock Buffers, Drivers
Clock/Timing - Clock Buffers, Drivers
Manufacturer
Renesas Electronics
Renesas Electronics
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Type
Multiplexer
Fanout Buffer (Distribution), Multiplexer
Number of Circuits
2
1
Ratio - Input:Output
3:3
2:4
Differential - Input:Output
Yes/Yes
Yes/Yes
Input
CML, LVDS, LVPECL
CML, HCSL, LVDS, LVHSTL, LVPECL, SSTL
Output
LVPECL
LVPECL
Frequency - Max
2.5 GHz
650 MHz
Voltage - Supply
2.375V ~ 3.465V
3.135V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-VFQFN Exposed Pad
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-VFQFPN (3x3)
20-TSSOP