☰
853S54AKI-01LF
853S54AKI-01LF
Obsolete
Description:  IC CLK MULTIPLX 3:3 16VFQFPN
Manufacturer:  Renesas Electronics
History Price: $17.51000
In Stock: 30400
853S54AKI-01LF vs 8534AY-01LF
Series
-
-
Packaging
Tube
Tray
Status
Obsolete
Obsolete
Type
Multiplexer
Fanout Buffer (Distribution), Multiplexer
Number of Circuits
2
1
Ratio - Input:Output
3:3
2:22
Differential - Input:Output
Yes/Yes
Yes/Yes
Input
CML, LVDS, LVPECL
CML, HCSL, LVDS, LVHSTL, LVPECL, SSTL
Output
LVPECL
LVPECL
Frequency - Max
2.5 GHz
500 MHz
Voltage - Supply
2.375V ~ 3.465V
3.135V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-VFQFN Exposed Pad
64-TQFP Exposed Pad
Supplier Device Package
16-VFQFPN (3x3)
64-TQFP-EP (10x10)