☰
85411AMLFT
85411AMLFT
Obsolete
Description:  IC CLK BUFFER 1:2 650MHZ 8SOIC
Manufacturer:  Renesas Electronics
Datasheet:   85411AMLFT Datasheet
History Price: Obsolete
In Stock: 46480
85411AMLFT vs 8546AG-01LF
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Type
Fanout Buffer (Distribution)
Fanout Buffer (Distribution), Multiplexer
Number of Circuits
1
1
Ratio - Input:Output
1:2
3:6
Differential - Input:Output
Yes/Yes
Yes/Yes
Input
HCSL, LVDS, LVHSTL, LVPECL, SSTL
HCSL, LVCMOS, LVDS, LVHSTL, LVPECL, LVTTL, SSTL, Crystal
Output
LVDS
LVDS
Frequency - Max
650 MHz
266 MHz
Voltage - Supply
2.97V ~ 3.63V
2.375V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
8-SOIC
24-TSSOP