☰
8543BGLFT
8543BGLFT
Obsolete
Description:  IC CLK BUFFER 2:4 800MHZ 20TSSOP
Manufacturer:  Renesas Electronics
Datasheet:   8543BGLFT Datasheet
History Price: Obsolete
In Stock: 41440
8543BGLFT vs 8545AG-01LF
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Type
Fanout Buffer (Distribution), Multiplexer
Fanout Buffer (Distribution)
Number of Circuits
1
1
Ratio - Input:Output
2:4
1:4
Differential - Input:Output
Yes/Yes
No/Yes
Input
CML, HCSL, LVDS, LVHSTL, LVPECL, SSTL
LVCMOS, LVTTL
Output
LVDS
LVDS
Frequency - Max
800 MHz
650 MHz
Voltage - Supply
3.135V ~ 3.465V
3.135V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width)
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-TSSOP
20-TSSOP