☰
8545BGLFT
8545BGLFT
Obsolete
Description:  IC CLK BUFFER 2:4 650MHZ 20TSSOP
Manufacturer:  Renesas Electronics
Datasheet:   8545BGLFT Datasheet
History Price: Obsolete
In Stock: 15760
8545BGLFT vs 854S015CKI-01LF
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Type
Fanout Buffer (Distribution), Multiplexer
Fanout Buffer (Distribution), Multiplexer
Number of Circuits
1
1
Ratio - Input:Output
2:4
2:5
Differential - Input:Output
No/Yes
Yes/Yes
Input
LVCMOS, LVTTL
CML, HCSL, LVDS, LVHSTL, LVPECL
Output
LVDS
LVDS, LVPECL
Frequency - Max
650 MHz
2 GHz
Voltage - Supply
3.135V ~ 3.465V
2.375V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width)
24-VFQFN Exposed Pad
Supplier Device Package
20-TSSOP
24-QFN (4x4)