☰
854S015CKI-01LF
854S015CKI-01LF
Obsolete
Description:  IC CLK BUFFER 2:5 2GHZ 24QFN
Manufacturer:  Renesas Electronics
History Price: $40.19000
In Stock: 31360
854S015CKI-01LF vs 8545BGLFT
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Fanout Buffer (Distribution), Multiplexer
Fanout Buffer (Distribution), Multiplexer
Number of Circuits
1
1
Ratio - Input:Output
2:5
2:4
Differential - Input:Output
Yes/Yes
No/Yes
Input
CML, HCSL, LVDS, LVHSTL, LVPECL
LVCMOS, LVTTL
Output
LVDS, LVPECL
LVDS
Frequency - Max
2 GHz
650 MHz
Voltage - Supply
2.375V ~ 3.465V
3.135V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-VFQFN Exposed Pad
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
24-QFN (4x4)
20-TSSOP