☰
854S015CKI-01LF
854S015CKI-01LF
Obsolete
Description:  IC CLK BUFFER 2:5 2GHZ 24QFN
Manufacturer:  Renesas Electronics
History Price: $40.19000
In Stock: 30140
854S015CKI-01LF vs 8546AG-01LF
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Type
Fanout Buffer (Distribution), Multiplexer
Fanout Buffer (Distribution), Multiplexer
Number of Circuits
1
1
Ratio - Input:Output
2:5
3:6
Differential - Input:Output
Yes/Yes
Yes/Yes
Input
CML, HCSL, LVDS, LVHSTL, LVPECL
HCSL, LVCMOS, LVDS, LVHSTL, LVPECL, LVTTL, SSTL, Crystal
Output
LVDS, LVPECL
LVDS
Frequency - Max
2 GHz
266 MHz
Voltage - Supply
2.375V ~ 3.465V
2.375V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-VFQFN Exposed Pad
24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
24-QFN (4x4)
24-TSSOP