Type
General Purpose
General Purpose
Output Type
DTL, Open-Collector, RTL, TTL
Open-Emitter, ECL
Voltage - Supply, Single/Dual (?
-
-
Voltage - Input Offset (Max)
-
2mV
Current - Input Bias (Max)
-
10μA
Current - Output (Typ)
-
30mA
Current - Quiescent (Max)
-
26mA
CMRR, PSRR (Typ)
-
80dB CMRR, 60dB PSRR
Propagation Delay (Max)
-
6.5ns
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Package / Case
14-CDIP (0.300", 7.62mm)
TO-100-10 Metal Can
Mounting Type
Through Hole
Through Hole
Supplier Device Package
14-CDIP
TO-100-10