8601401HA
8601401HA
Active
Description:  IC COMPARATOR 2 GEN PUR 10CFP
Manufacturer:  National Semiconductor
Datasheet:   8601401HA Datasheet
History Price: Active
In Stock: 30400
8601401HA vs 8600801IC
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
General Purpose
General Purpose
Number of Elements
2
1
Output Type
Open-Collector, DTL, RTL, TTL
Open-Emitter, ECL
Voltage - Supply, Single/Dual (?
36V
-
Voltage - Input Offset (Max)
4mV @ ?5V
2mV
Current - Input Bias (Max)
0.5pA @ ?5V
10μA
Current - Output (Typ)
-
30mA
Current - Quiescent (Max)
4.5mA, 11.5mA
26mA
CMRR, PSRR (Typ)
80dB CMRR
80dB CMRR, 60dB PSRR
Propagation Delay (Max)
-
6.5ns
Hysteresis
-
-
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Package / Case
10-CFlatPack
TO-100-10 Metal Can
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
10-CFP
TO-100-10