Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Comparators
/ National Semiconductor 8601401HA
8601401HA
Active
Linear - Comparators
Description:
IC COMPARATOR 2 GEN PUR 10CFP
Manufacturer:
National Semiconductor
Datasheet:
8601401HA Datasheet
History Price: Active
In Stock: 30400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
8601401HA vs 8601401IA
Part No
8601401HA
8601401IA
Category
Linear - Comparators
Linear - Comparators
Manufacturer
National Semiconductor
National Semiconductor
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
General Purpose
General Purpose
Number of Elements
2
2
Output Type
Open-Collector, DTL, RTL, TTL
Open-Collector, DTL, RTL, TTL
Voltage - Supply, Single/Dual (?
36V
36V
Voltage - Input Offset (Max)
4mV @ ?5V
4mV @ ?5V
Current - Input Bias (Max)
0.5pA @ ?5V
0.5pA @ ?5V
Current - Output (Typ)
-
-
Current - Quiescent (Max)
4.5mA, 11.5mA
4.5mA, 11.5mA
CMRR, PSRR (Typ)
80dB CMRR
80dB CMRR
Propagation Delay (Max)
-
-
Hysteresis
-
-
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Package / Case
10-CFlatPack
TO-100-10 Metal Can
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
10-CFP
TO-100-10