☰
87008AGILF
87008AGILF
Obsolete
Description:  IC CLOCK GENERATOR 24TSSOP
Manufacturer:  Renesas Electronics
Datasheet:   87008AGILF Datasheet
History Price: Obsolete
In Stock: 43040
87008AGILF vs 8701AY-01LF
Series
-
-
Packaging
Tube
Tray
Status
Obsolete
Obsolete
Type
Clock Generator, Fanout Distribution, Multiplexer
Clock Generator, Fanout Distribution, Multiplexer
PLL
No
No
Input
HCSL, LVCMOS, LVDS, LVHSTL, LVPECL, LVTTL, SSTL
LVCMOS, LVTTL
Output
LVCMOS, LVTTL
LVCMOS, LVTTL
Number of Circuits
1
1
Ratio - Input:Output
2:8
1:20
Differential - Input:Output
Yes/No
No/No
Frequency - Max
250MHz
250MHz
Divider/Multiplier
Yes/No
Yes/No
Voltage - Supply
2.375V ~ 3.465V
3.135V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-TSSOP (0.173", 4.40mm Width)
48-LQFP
Supplier Device Package
24-TSSOP
48-TQFP (7x7)