☰
8701AY-01LF
8701AY-01LF
Obsolete
Description:  IC CLOCK GENERATOR 48TQFP
Manufacturer:  Renesas Electronics
Datasheet:   8701AY-01LF Datasheet
History Price: Obsolete
In Stock: 44880
8701AY-01LF vs 87004AGLF
Series
-
-
Packaging
Tray
Tube
Status
Obsolete
Obsolete
Type
Clock Generator, Fanout Distribution, Multiplexer
Clock Generator, Fanout Distribution, Multiplexer, Zero Delay Buffer
PLL
No
Yes with Bypass
Input
LVCMOS, LVTTL
HCSL, LVDS, LVHSTL, LVPECL, SSTL
Output
LVCMOS, LVTTL
LVCMOS, LVTTL
Number of Circuits
1
1
Ratio - Input:Output
1:20
2:4
Differential - Input:Output
No/No
Yes/No
Frequency - Max
250MHz
250MHz
Divider/Multiplier
Yes/No
Yes/Yes
Voltage - Supply
3.135V ~ 3.465V
2.375V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-LQFP
24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
48-TQFP (7x7)
24-TSSOP