☰
8701AY-01LF
8701AY-01LF
Obsolete
Description:  IC CLOCK GENERATOR 48TQFP
Manufacturer:  Renesas Electronics
Datasheet:   8701AY-01LF Datasheet
History Price: Obsolete
In Stock: 44880
8701AY-01LF vs 8701CYILFT
Series
-
-
Packaging
Tray
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Clock Generator, Fanout Distribution, Multiplexer
Clock Generator, Fanout Distribution, Multiplexer
PLL
No
No
Input
LVCMOS, LVTTL
LVCMOS, LVTTL
Output
LVCMOS, LVTTL
LVCMOS
Number of Circuits
1
1
Ratio - Input:Output
1:20
1:20
Differential - Input:Output
No/No
No/No
Frequency - Max
250MHz
250MHz
Divider/Multiplier
Yes/No
Yes/No
Voltage - Supply
3.135V ~ 3.465V
3.135V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-LQFP
48-LQFP
Supplier Device Package
48-TQFP (7x7)
48-TQFP (7x7)