Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
/ Renesas Electronics 8701AY-01LF
8701AY-01LF
Obsolete
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description:
IC CLOCK GENERATOR 48TQFP
Manufacturer:
Renesas Electronics
Datasheet:
8701AY-01LF Datasheet
History Price: Obsolete
In Stock: 44880
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
8701AY-01LF vs 870919BVILFT
Part No
8701AY-01LF
870919BVILFT
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Renesas Electronics
Renesas Electronics
Series
-
FemtoClock
Packaging
Tray
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Clock Generator, Fanout Distribution, Multiplexer
Clock Generator
PLL
No
Yes with Bypass
Input
LVCMOS, LVTTL
LVCMOS
Output
LVCMOS, LVTTL
LVCMOS
Number of Circuits
1
1
Ratio - Input:Output
1:20
2:8
Differential - Input:Output
No/No
No/No
Frequency - Max
250MHz
160MHz
Divider/Multiplier
Yes/No
Yes/No
Voltage - Supply
3.135V ~ 3.465V
3.3V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-LQFP
28-LCC (J-Lead)
Supplier Device Package
48-TQFP (7x7)
28-PLCC (11.51x11.51)