☰
8701CYILF
8701CYILF
Obsolete
Description:  IC CLOCK GENERATOR 48TQFP
Manufacturer:  Renesas Electronics
Datasheet:   8701CYILF Datasheet
History Price: $19.55000
In Stock: 35360
8701CYILF vs 8701AY-01LF
Series
-
-
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Type
Clock Generator, Fanout Distribution, Multiplexer
Clock Generator, Fanout Distribution, Multiplexer
PLL
No
No
Input
LVCMOS, LVTTL
LVCMOS, LVTTL
Output
LVCMOS
LVCMOS, LVTTL
Number of Circuits
1
1
Ratio - Input:Output
1:20
1:20
Differential - Input:Output
No/No
No/No
Frequency - Max
250MHz
250MHz
Divider/Multiplier
Yes/No
Yes/No
Voltage - Supply
3.135V ~ 3.465V
3.135V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-LQFP
48-LQFP
Supplier Device Package
48-TQFP (7x7)
48-TQFP (7x7)