Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
/ IDT 8732AYI-01LF
8732AYI-01LF
Obsolete
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description:
IC CLOCK GENERATOR 52LQFP
Manufacturer:
IDT
Datasheet:
8732AYI-01LF Datasheet
History Price: $18.23000
In Stock: 24480
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
8732AYI-01LF vs 8732AY-01LF
Part No
8732AYI-01LF
8732AY-01LF
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
IDT
Renesas Electronics
Series
-
-
Packaging
Bulk
Bulk or Tray
Status
Obsolete
Obsolete
Type
Clock Generator
Clock Generator
PLL
Yes with Bypass
Yes with Bypass
Input
HCSL, LVCMOS, LVDS, LVHSTL, LVPECL, LVTTL, SSTL
HCSL, LVCMOS, LVDS, LVHSTL, LVPECL, LVTTL, SSTL
Output
LVPECL
LVPECL
Number of Circuits
1
1
Ratio - Input:Output
3:10
2:10
Differential - Input:Output
Yes/Yes
Yes/Yes
Frequency - Max
350MHz
350MHz
Divider/Multiplier
Yes/No
Yes/No
Voltage - Supply
3.135V ~ 3.465V
3.135V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
52-LQFP
52-LQFP
Supplier Device Package
52-LQFP (10x10)
52-TQFP (10x10)