☰
87332AMI-01LF
87332AMI-01LF
Obsolete
Description:  LOW SKEW CLOCK DRIVER, 87332 SER
Manufacturer:  Renesas Electronics
History Price: $20.54000
In Stock: 36120
87332AMI-01LF vs 8732AY-01LF
Series
-
-
Packaging
Tube
Bulk or Tray
Status
Obsolete
Obsolete
Type
Clock Generator
Clock Generator
PLL
No
Yes with Bypass
Input
HCSL, LVDS, LVHSTL, LVPECL, SSTL
HCSL, LVCMOS, LVDS, LVHSTL, LVPECL, LVTTL, SSTL
Output
ECL, LVPECL
LVPECL
Number of Circuits
1
1
Ratio - Input:Output
1:1
2:10
Differential - Input:Output
Yes/Yes
Yes/Yes
Frequency - Max
500MHz
350MHz
Divider/Multiplier
Yes/No
Yes/No
Voltage - Supply
2.375V ~ 3.8V
3.135V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
52-LQFP
Supplier Device Package
8-SOIC
52-TQFP (10x10)