☰
87332AMI-01LF
87332AMI-01LF
Obsolete
Description:  LOW SKEW CLOCK DRIVER, 87332 SER
Manufacturer:  Renesas Electronics
History Price: $20.54000
In Stock: 36120
87332AMI-01LF vs 8735BKI-01LF
Series
-
-
Packaging
Tube
Tray
Status
Obsolete
Obsolete
Type
Clock Generator
-
PLL
No
Yes with Bypass
Input
HCSL, LVDS, LVHSTL, LVPECL, SSTL
HCSL, LVDS, LVHSTL, LVPECL
Output
ECL, LVPECL
LVPECL
Number of Circuits
1
1
Ratio - Input:Output
1:1
2:5
Differential - Input:Output
Yes/Yes
Yes/Yes
Frequency - Max
500MHz
700MHz
Divider/Multiplier
Yes/No
Yes/No
Voltage - Supply
2.375V ~ 3.8V
3.135V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
32-VFQFN Exposed Pad
Supplier Device Package
8-SOIC
32-VFQFPN (5x5)