Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
/ Renesas Electronics 8T49N004A-059NLGI8
8T49N004A-059NLGI8
Active
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description:
IC CLK GENERATOR LVPECL 32VFQFN
Manufacturer:
Renesas Electronics
Datasheet:
8T49N004A-059NLGI8 Datasheet
History Price: $13.49360
In Stock: 26440
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
8T49N004A-059NLGI8 vs 8T49N004A-059NLGI
Part No
8T49N004A-059NLGI8
8T49N004A-059NLGI
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Renesas Electronics
Renesas Electronics
Series
FemtoClock NG
FemtoClock NG
Packaging
Tape & Reel (TR)
Tray
Status
Active
Active
Type
-
-
PLL
Yes with Bypass
Yes with Bypass
Input
HCSL, LVDS, LVPECL
HCSL, LVDS, LVPECL
Output
LVPECL
LVPECL
Number of Circuits
1
1
Ratio - Input:Output
1:4
1:4
Differential - Input:Output
Yes/Yes
Yes/Yes
Frequency - Max
100MHz
100MHz
Divider/Multiplier
Yes/No
Yes/No
Voltage - Supply
2.375V ~ 3.465V
2.375V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-VFQFN Exposed Pad
32-VFQFN Exposed Pad
Supplier Device Package
32-VFQFN (5x5)
32-VFQFN (5x5)