9002DM/B
9002DM/B
Active
Description:  9002DM/B
Manufacturer:  Rochester Electronics
Datasheet:   9002DM/B Datasheet
History Price: $43.82000
In Stock: 43200
9002DM/B vs 9003DM
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
-
NAND Gate
Number of Circuits
-
3
Number of Inputs
-
3
Features
-
-
Voltage - Supply
-
4.5V ~ 5.5V
Current - Quiescent (Max)
-
5.5 mA
Current - Output High, Low
-
1.32mA, 17.6mA
Input Logic Level - Low
-
0.9V
Input Logic Level - High
-
1.7V
Max Propagation Delay @ V, Max CL
-
12ns @ 5V, 15pF
Operating Temperature
-
-55 ℃ ~ 125 ℃
Mounting Type
-
Through Hole
Supplier Device Package
-
14-CDIP
Package / Case
-
14-CDIP (0.300", 7.62mm)